"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""
PCB MOUNTING, ROUND, NYLON, 9.5MM X 15.9MM; PCB SUPPORT TYPE:ROUND REVERSE LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:4.775MM; EXTERNAL WIDTH:9.525MM; PRODUCT RANGE:-; BODY DIAMETER:9.5MM; OVERALL LENGTH:15.9MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | RPC1386-ND | 28AH1276 |
| Product Name | Board Supports | Pcb Mounting, Round, Nylon, 9.5Mm X 15.9Mm; Pcb Support Type Essentra Components |
| Type & Shape | PCB Support (No Hole / Solid Post) |