Essentra Components Hook & Loop Cable Tie Roll; Fastener Length Imperial Essentra Components RKWR-2-BK

Description
HOOK & LOOP CABLE TIE ROLL; FASTENER LENGTH - IMPERIAL:-; FASTENER LENGTH - METRIC:-; FASTENER WIDTH - IMPERIAL:1"; FASTENER WIDTH - METRIC:25.4MM; FASTENER COLOUR:BLACK; FASTENER MATERIAL:NYLON (POLYAMIDE), PE (POLYETHYLENE) ROHS COMPLIANT: YES
Description
HOOK & LOOP CABLE TIE ROLL; FASTENER LENGTH - IMPERIAL:-; FASTENER LENGTH - METRIC:-; FASTENER WIDTH - IMPERIAL:1"; FASTENER WIDTH - METRIC:25.4MM; FASTENER COLOUR:BLACK; FASTENER MATERIAL:NYLON (POLYAMIDE), PE (POLYETHYLENE) ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Cable Tie Roll; Fastener Length Imperial Essentra Components - 28AH1272 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Cable Tie Roll; Fastener Length Imperial Essentra Components
28AH1272
Hook & Loop Cable Tie Roll; Fastener Length Imperial Essentra Components 28AH1272
HOOK & LOOP CABLE TIE ROLL; FASTENER LENGTH - IMPERIAL:-; FASTENER LENGTH - METRIC:-; FASTENER WIDTH - IMPERIAL:1"; FASTENER WIDTH - METRIC:25.4MM; FASTENER COLOUR:BLACK; FASTENER MATERIAL:NYLON (POLYAMIDE), PE (POLYETHYLENE) ROHS COMPLIANT: YES

HOOK & LOOP CABLE TIE ROLL; FASTENER LENGTH - IMPERIAL:-; FASTENER LENGTH - METRIC:-; FASTENER WIDTH - IMPERIAL:1"; FASTENER WIDTH - METRIC:25.4MM; FASTENER COLOUR:BLACK; FASTENER MATERIAL:NYLON (POLYAMIDE), PE (POLYETHYLENE) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 28AH1272
Product Name Hook & Loop Cable Tie Roll; Fastener Length Imperial Essentra Components
Type Hook Fastener; Loop Fastener; Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details