Essentra Components Hook/loop Fastener, 76.2Mm X 19.8Mm, Blk; Fastener Length Imperial Essentra Components RKWFA-1

Description
HOOK/LOOP FASTENER, 76.2MM X 19.8MM, BLK; Fastener Length - Imperial:3"; Fastener Length - Metric:76.2mm; Fastener Width - Imperial:0.78"; Fastener Width - Metric:19.8mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes
Description
HOOK/LOOP FASTENER, 76.2MM X 19.8MM, BLK; Fastener Length - Imperial:3"; Fastener Length - Metric:76.2mm; Fastener Width - Imperial:0.78"; Fastener Width - Metric:19.8mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook/loop Fastener, 76.2Mm X 19.8Mm, Blk; Fastener Length Imperial Essentra Components - 66AJ4511 - Newark, An Avnet Company
Chicago, IL, United States
Hook/loop Fastener, 76.2Mm X 19.8Mm, Blk; Fastener Length Imperial Essentra Components
66AJ4511
Hook/loop Fastener, 76.2Mm X 19.8Mm, Blk; Fastener Length Imperial Essentra Components 66AJ4511
HOOK/LOOP FASTENER, 76.2MM X 19.8MM, BLK; Fastener Length - Imperial:3"; Fastener Length - Metric:76.2mm; Fastener Width - Imperial:0.78"; Fastener Width - Metric:19.8mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes

HOOK/LOOP FASTENER, 76.2MM X 19.8MM, BLK; Fastener Length - Imperial:3"; Fastener Length - Metric:76.2mm; Fastener Width - Imperial:0.78"; Fastener Width - Metric:19.8mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 66AJ4511
Product Name Hook/loop Fastener, 76.2Mm X 19.8Mm, Blk; Fastener Length Imperial Essentra Components
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
914-0146: SMALL S HOOKS - 8-02062-53047-7 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details