HOOK & LOOP FASTENER, 610MM X 51MM, BLK; Fastener Length - Imperial:24"; Fastener Length - Metric:610mm; Fastener Width - Imperial:2"; Fastener Width - Metric:51mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hook and Loop Fasteners |
| Product Number | 66AJ4505 |
| Product Name | Hook & Loop Fastener, 610Mm X 51Mm, Blk; Fastener Length Imperial Essentra Components |
| Type | Hook Fastener; Loop Fastener |