Essentra Components Hook & Loop Fastener, 508Mm X 25.4Mm/blk; Fastener Length Imperial Essentra Components RKWDG-16-20-BK

Description
HOOK & LOOP FASTENER, 508MM X 25.4MM/BLK; Fastener Length - Imperial:20"; Fastener Length - Metric:508mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes
Description
HOOK & LOOP FASTENER, 508MM X 25.4MM/BLK; Fastener Length - Imperial:20"; Fastener Length - Metric:508mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Fastener, 508Mm X 25.4Mm/blk; Fastener Length Imperial Essentra Components - 66AJ4495 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Fastener, 508Mm X 25.4Mm/blk; Fastener Length Imperial Essentra Components
66AJ4495
Hook & Loop Fastener, 508Mm X 25.4Mm/blk; Fastener Length Imperial Essentra Components 66AJ4495
HOOK & LOOP FASTENER, 508MM X 25.4MM/BLK; Fastener Length - Imperial:20"; Fastener Length - Metric:508mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes

HOOK & LOOP FASTENER, 508MM X 25.4MM/BLK; Fastener Length - Imperial:20"; Fastener Length - Metric:508mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 66AJ4495
Product Name Hook & Loop Fastener, 508Mm X 25.4Mm/blk; Fastener Length Imperial Essentra Components
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Hook & Loop Tapes - 8904199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 25 mm (0.9843 inches)
View Details
General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
913-1913: LARGE S HOOK - 8-02062-51188-9 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details