Essentra Components Hook & Loop Fastener, 419Mm X 19.1Mm/blk; Fastener Length Imperial Essentra Components RKWDE-12-18-BK

Description
HOOK & LOOP FASTENER, 419MM X 19.1MM/BLK; Fastener Length - Imperial:16.5"; Fastener Length - Metric:419mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes
Description
HOOK & LOOP FASTENER, 419MM X 19.1MM/BLK; Fastener Length - Imperial:16.5"; Fastener Length - Metric:419mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Fastener, 419Mm X 19.1Mm/blk; Fastener Length Imperial Essentra Components - 66AJ4485 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Fastener, 419Mm X 19.1Mm/blk; Fastener Length Imperial Essentra Components
66AJ4485
Hook & Loop Fastener, 419Mm X 19.1Mm/blk; Fastener Length Imperial Essentra Components 66AJ4485
HOOK & LOOP FASTENER, 419MM X 19.1MM/BLK; Fastener Length - Imperial:16.5"; Fastener Length - Metric:419mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes

HOOK & LOOP FASTENER, 419MM X 19.1MM/BLK; Fastener Length - Imperial:16.5"; Fastener Length - Metric:419mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 66AJ4485
Product Name Hook & Loop Fastener, 419Mm X 19.1Mm/blk; Fastener Length Imperial Essentra Components
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 16 mm (0.6299 inches)
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details