Essentra Components Cable Ties and Cable Lacing - RKWDA-32-20-BK RKWDA-32-20-BK

Description
Manufacturer: Essentra Components Win Source Part Number: 766689-RKWDA-32-20-B K Series: RKWDA Packaging: 10 per Pkg Color: Black Length: 1.667' (508.10mm) Mounting: Free Hanging (In-Line) Material: Polyamide (PA), Nylon Width: 2.000" (50.80mm) Wire/Cable Tie Type: Hook and Loop - Tie Bundle Diameter: 5.50" (139.70mm) Categories: Cables, Wires - Management Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 766689-RKWDA-32-20-B K Series: RKWDA Packaging: 10 per Pkg Color: Black Length: 1.667' (508.10mm) Mounting: Free Hanging (In-Line) Material: Polyamide (PA), Nylon Width: 2.000" (50.80mm) Wire/Cable Tie Type: Hook and Loop - Tie Bundle Diameter: 5.50" (139.70mm) Categories: Cables, Wires - Management Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - RKWDA-32-20-BK
766689-RKWDA-32-20-BK
Cable Ties and Cable Lacing - RKWDA-32-20-BK 766689-RKWDA-32-20-BK
Manufacturer: Essentra Components Win Source Part Number: 766689-RKWDA-32-20-B K Series: RKWDA Packaging: 10 per Pkg Color: Black Length: 1.667' (508.10mm) Mounting: Free Hanging (In-Line) Material: Polyamide (PA), Nylon Width: 2.000" (50.80mm) Wire/Cable Tie Type: Hook and Loop - Tie Bundle Diameter: 5.50" (139.70mm) Categories: Cables, Wires - Management Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Essentra Components
Win Source Part Number: 766689-RKWDA-32-20-BK
Series: RKWDA
Packaging: 10 per Pkg
Color: Black
Length: 1.667' (508.10mm)
Mounting: Free Hanging (In-Line)
Material: Polyamide (PA), Nylon
Width: 2.000" (50.80mm)
Wire/Cable Tie Type: Hook and Loop - Tie
Bundle Diameter: 5.50" (139.70mm)
Categories: Cables, Wires - Management
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 766689-RKWDA-32-20-BK
Product Name Cable Ties and Cable Lacing - RKWDA-32-20-BK
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details