Essentra Components Cable Ties and Cable Lacing - RKWDA-16-48-BK RKWDA-16-48-BK

Description
Manufacturer: Essentra Components Win Source Part Number: 766651-RKWDA-16-48-B K Series: RKWDA Packaging: 10 per Pkg Color: Black Length: 4.00' (1.22m) Mounting: Free Hanging (In-Line) Material: Polyamide (PA), Nylon Width: 1.000" (25.40mm) Wire/Cable Tie Type: Hook and Loop - Tie Bundle Diameter: 14.38" (365.25mm) Categories: Cables, Wires - Management Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 766651-RKWDA-16-48-B K Series: RKWDA Packaging: 10 per Pkg Color: Black Length: 4.00' (1.22m) Mounting: Free Hanging (In-Line) Material: Polyamide (PA), Nylon Width: 1.000" (25.40mm) Wire/Cable Tie Type: Hook and Loop - Tie Bundle Diameter: 14.38" (365.25mm) Categories: Cables, Wires - Management Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - RKWDA-16-48-BK
766651-RKWDA-16-48-BK
Cable Ties and Cable Lacing - RKWDA-16-48-BK 766651-RKWDA-16-48-BK
Manufacturer: Essentra Components Win Source Part Number: 766651-RKWDA-16-48-B K Series: RKWDA Packaging: 10 per Pkg Color: Black Length: 4.00' (1.22m) Mounting: Free Hanging (In-Line) Material: Polyamide (PA), Nylon Width: 1.000" (25.40mm) Wire/Cable Tie Type: Hook and Loop - Tie Bundle Diameter: 14.38" (365.25mm) Categories: Cables, Wires - Management Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 10

Manufacturer: Essentra Components
Win Source Part Number: 766651-RKWDA-16-48-BK
Series: RKWDA
Packaging: 10 per Pkg
Color: Black
Length: 4.00' (1.22m)
Mounting: Free Hanging (In-Line)
Material: Polyamide (PA), Nylon
Width: 1.000" (25.40mm)
Wire/Cable Tie Type: Hook and Loop - Tie
Bundle Diameter: 14.38" (365.25mm)
Categories: Cables, Wires - Management
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 766651-RKWDA-16-48-BK
Product Name Cable Ties and Cable Lacing - RKWDA-16-48-BK
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details