Essentra Components Hook & Loop Fastener/1.219M X 25.4Mm/blk; Fastener Length Imperial Essentra Components RKWDA-16-48-BK

Description
HOOK & LOOP FASTENER/1.219M X 25.4MM/BLK; Fastener Length - Imperial:48"; Fastener Length - Metric:1.219m; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes
Description
HOOK & LOOP FASTENER/1.219M X 25.4MM/BLK; Fastener Length - Imperial:48"; Fastener Length - Metric:1.219m; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Fastener/1.219M X 25.4Mm/blk; Fastener Length Imperial Essentra Components - 66AJ4479 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Fastener/1.219M X 25.4Mm/blk; Fastener Length Imperial Essentra Components
66AJ4479
Hook & Loop Fastener/1.219M X 25.4Mm/blk; Fastener Length Imperial Essentra Components 66AJ4479
HOOK & LOOP FASTENER/1.219M X 25.4MM/BLK; Fastener Length - Imperial:48"; Fastener Length - Metric:1.219m; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes

HOOK & LOOP FASTENER/1.219M X 25.4MM/BLK; Fastener Length - Imperial:48"; Fastener Length - Metric:1.219m; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 66AJ4479
Product Name Hook & Loop Fastener/1.219M X 25.4Mm/blk; Fastener Length Imperial Essentra Components
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Hook & Loop Tapes - 8904206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
sj3401-02n-loop -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Loop Fastener
Materials Nylon
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details