HOOK & LOOP FASTENER, 609MM X 25.4MM/BLK; Fastener Length - Imperial:24"; Fastener Length - Metric:609mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hook and Loop Fasteners |
| Product Number | 66AJ4473 |
| Product Name | Hook & Loop Fastener, 609Mm X 25.4Mm/blk; Fastener Length Imperial Essentra Components |
| Type | Hook Fastener; Loop Fastener |