Essentra Components Hook & Loop Fastener, 381Mm X 25.4Mm/org; Fastener Length Imperial Essentra Components RKWD-16-15-OR

Description
HOOK & LOOP FASTENER, 381MM X 25.4MM/ORG; Fastener Length - Imperial:15"; Fastener Length - Metric:381mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Orange; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes
Description
HOOK & LOOP FASTENER, 381MM X 25.4MM/ORG; Fastener Length - Imperial:15"; Fastener Length - Metric:381mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Orange; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Fastener, 381Mm X 25.4Mm/org; Fastener Length Imperial Essentra Components - 66AJ4470 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Fastener, 381Mm X 25.4Mm/org; Fastener Length Imperial Essentra Components
66AJ4470
Hook & Loop Fastener, 381Mm X 25.4Mm/org; Fastener Length Imperial Essentra Components 66AJ4470
HOOK & LOOP FASTENER, 381MM X 25.4MM/ORG; Fastener Length - Imperial:15"; Fastener Length - Metric:381mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Orange; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes

HOOK & LOOP FASTENER, 381MM X 25.4MM/ORG; Fastener Length - Imperial:15"; Fastener Length - Metric:381mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Orange; Fastener Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 66AJ4470
Product Name Hook & Loop Fastener, 381Mm X 25.4Mm/org; Fastener Length Imperial Essentra Components
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 22 mm (0.8661 inches)
View Details
914-2738: LARGE S HOOK - 8-02062-56572-1 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details