Essentra Components Hook & Loop D-Ring Cable Tie; Fastener Length Imperial Essentra Components RKWD-16-12-BK

Description
HOOK & LOOP D-RING CABLE TIE; FASTENER LENGTH - IMPERIAL:12"; FASTENER LENGTH - METRIC:305MM; FASTENER WIDTH - IMPERIAL:1"; FASTENER WIDTH - METRIC:25.4MM; FASTENER COLOUR:BLACK; FASTENER MATERIAL:NYLON (POLYAMIDE), PE (POLYETHYLENE)ROHS COMPLIANT: YES
Description
HOOK & LOOP D-RING CABLE TIE; FASTENER LENGTH - IMPERIAL:12"; FASTENER LENGTH - METRIC:305MM; FASTENER WIDTH - IMPERIAL:1"; FASTENER WIDTH - METRIC:25.4MM; FASTENER COLOUR:BLACK; FASTENER MATERIAL:NYLON (POLYAMIDE), PE (POLYETHYLENE)ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop D-Ring Cable Tie; Fastener Length Imperial Essentra Components - 28AH1269 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop D-Ring Cable Tie; Fastener Length Imperial Essentra Components
28AH1269
Hook & Loop D-Ring Cable Tie; Fastener Length Imperial Essentra Components 28AH1269
HOOK & LOOP D-RING CABLE TIE; FASTENER LENGTH - IMPERIAL:12"; FASTENER LENGTH - METRIC:305MM; FASTENER WIDTH - IMPERIAL:1"; FASTENER WIDTH - METRIC:25.4MM; FASTENER COLOUR:BLACK; FASTENER MATERIAL:NYLON (POLYAMIDE), PE (POLYETHYLENE)ROHS COMPLIANT: YES

HOOK & LOOP D-RING CABLE TIE; FASTENER LENGTH - IMPERIAL:12"; FASTENER LENGTH - METRIC:305MM; FASTENER WIDTH - IMPERIAL:1"; FASTENER WIDTH - METRIC:25.4MM; FASTENER COLOUR:BLACK; FASTENER MATERIAL:NYLON (POLYAMIDE), PE (POLYETHYLENE)ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 28AH1269
Product Name Hook & Loop D-Ring Cable Tie; Fastener Length Imperial Essentra Components
Type Hook Fastener; Loop Fastener; Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
914-0138: SMALL S HOOKS - 8-02062-53046-0 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details