Essentra Components Hook/ Loop Fastener/152.4Mm X 12.7Mm/blk; Fastener Length Imperial Essentra Components RKS-8-6-BK

Description
HOOK/ LOOP FASTENER/152.4MM X 12.7MM/BLK; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:PE (Polyethylene) RoHS Compliant: Yes
Description
HOOK/ LOOP FASTENER/152.4MM X 12.7MM/BLK; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:PE (Polyethylene) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook/ Loop Fastener/152.4Mm X 12.7Mm/blk; Fastener Length Imperial Essentra Components - 66AJ4380 - Newark, An Avnet Company
Chicago, IL, United States
Hook/ Loop Fastener/152.4Mm X 12.7Mm/blk; Fastener Length Imperial Essentra Components
66AJ4380
Hook/ Loop Fastener/152.4Mm X 12.7Mm/blk; Fastener Length Imperial Essentra Components 66AJ4380
HOOK/ LOOP FASTENER/152.4MM X 12.7MM/BLK; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:PE (Polyethylene) RoHS Compliant: Yes

HOOK/ LOOP FASTENER/152.4MM X 12.7MM/BLK; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:PE (Polyethylene) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 66AJ4380
Product Name Hook/ Loop Fastener/152.4Mm X 12.7Mm/blk; Fastener Length Imperial Essentra Components
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 102602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
View Details
914-2720: LARGE S HOOK - 8-02062-56571-4 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details