Essentra Components Cable Ties and Cable Lacing - RKS-8-6-BK RKS-8-6-BK

Description
Manufacturer: Essentra Components Win Source Part Number: 1027055-RKS-8-6-BK Packaging: 10 per Pkg Color: Black Length: 0.500' (152.40mm, 6.00") Mounting: Free Hanging (In-Line) Material: Polyethylene Hook, Polyamide Loop Width: 0.500" (12.70mm) Wire/Cable Tie Type: Hook and Loop - Strip Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1027055-RKS-8-6-BK Packaging: 10 per Pkg Color: Black Length: 0.500' (152.40mm, 6.00") Mounting: Free Hanging (In-Line) Material: Polyethylene Hook, Polyamide Loop Width: 0.500" (12.70mm) Wire/Cable Tie Type: Hook and Loop - Strip Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - RKS-8-6-BK
1027055-RKS-8-6-BK
Cable Ties and Cable Lacing - RKS-8-6-BK 1027055-RKS-8-6-BK
Manufacturer: Essentra Components Win Source Part Number: 1027055-RKS-8-6-BK Packaging: 10 per Pkg Color: Black Length: 0.500' (152.40mm, 6.00") Mounting: Free Hanging (In-Line) Material: Polyethylene Hook, Polyamide Loop Width: 0.500" (12.70mm) Wire/Cable Tie Type: Hook and Loop - Strip Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking Quantity per package: 10

Manufacturer: Essentra Components
Win Source Part Number: 1027055-RKS-8-6-BK
Packaging: 10 per Pkg
Color: Black
Length: 0.500' (152.40mm, 6.00")
Mounting: Free Hanging (In-Line)
Material: Polyethylene Hook, Polyamide Loop
Width: 0.500" (12.70mm)
Wire/Cable Tie Type: Hook and Loop - Strip
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking
Quantity per package: 10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1027055-RKS-8-6-BK
Product Name Cable Ties and Cable Lacing - RKS-8-6-BK
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details