HOOK/ LOOP FASTENER/304.8MM X 25.4MM/BLK; Fastener Length - Imperial:12"; Fastener Length - Metric:304.8mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PE (Polyethylene) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hook and Loop Fasteners |
| Product Number | 66AJ4377 |
| Product Name | Hook/ Loop Fastener/304.8Mm X 25.4Mm/blk; Fastener Length Imperial Essentra Components |
| Type | Hook Fastener; Loop Fastener |