Essentra Components Bushings, Grommets - RG-1 RG-1

Description
Manufacturer: Essentra Components Win Source Part Number: 1026970-RG-1 Color: Black For Use With/Related Products: Straight Panels Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.063" (1.60mm) Material: Thermoplastic Elastomer (TPE) Categories: Cables, Wires - Management Status: Active Bushing, Grommet Type: Grommet - Edging, Solid Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1026970-RG-1 Color: Black For Use With/Related Products: Straight Panels Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.063" (1.60mm) Material: Thermoplastic Elastomer (TPE) Categories: Cables, Wires - Management Status: Active Bushing, Grommet Type: Grommet - Edging, Solid Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Bushings, Grommets - RG-1
1026970-RG-1
Bushings, Grommets - RG-1 1026970-RG-1
Manufacturer: Essentra Components Win Source Part Number: 1026970-RG-1 Color: Black For Use With/Related Products: Straight Panels Panel Cutout Dimensions: Edging - 100' L (30.48m) Panel Thickness: 0.063" (1.60mm) Material: Thermoplastic Elastomer (TPE) Categories: Cables, Wires - Management Status: Active Bushing, Grommet Type: Grommet - Edging, Solid Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Essentra Components
Win Source Part Number: 1026970-RG-1
Color: Black
For Use With/Related Products: Straight Panels
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.063" (1.60mm)
Material: Thermoplastic Elastomer (TPE)
Categories: Cables, Wires - Management
Status: Active
Bushing, Grommet Type: Grommet - Edging, Solid
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Cable Assembly - 491-RG-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
491-RG-1
Cable Assembly 491-RG-1
GROM EDGE SOLID ELAST BLK 1=100' Product overview: RG-1 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-RG-1 can be used for catalog matching and distributor lookup.

GROM EDGE SOLID ELAST BLK 1=100' Product overview: RG-1 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-RG-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1026970-RG-1 491-RG-1
Product Name Bushings, Grommets - RG-1 Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers