Essentra Components Card Guide Accessories - RCP-36 RCP-36

Description
Manufacturer: Essentra Components Win Source Part Number: 1027054-RCP-36 Accessory Type: Ejector For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1027054-RCP-36 Accessory Type: Ejector For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - RCP-36 - RCP-36 - Win Source Electronics
Laguna Hills, CA, United States
Card Guide Accessories - RCP-36
RCP-36
Card Guide Accessories - RCP-36 RCP-36
Manufacturer: Essentra Components Win Source Part Number: 1027054-RCP-36 Accessory Type: Ejector For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 500

Manufacturer: Essentra Components
Win Source Part Number: 1027054-RCP-36
Accessory Type: Ejector
For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500

Buy Now Datasheet
Card Guide Accessories - RCP-36 - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
RCP-36
Card Guide Accessories RCP-36
CARD EJECTOR WHITE 1/16"

CARD EJECTOR WHITE 1/16"

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Industrial Enclosures Industrial Enclosures
Product Number RCP-36 RCP-36
Product Name Card Guide Accessories - RCP-36 Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details