Essentra Components Feet, Cylindrical, Pu, 1.6Mm, Clear; Bumper / Feet Mounting Essentra Components RBS-5

Description
FEET, CYLINDRICAL, PU, 1.6MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:1.6mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Description
FEET, CYLINDRICAL, PU, 1.6MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:1.6mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Cylindrical, Pu, 1.6Mm, Clear; Bumper / Feet Mounting Essentra Components - 28AH1255 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Cylindrical, Pu, 1.6Mm, Clear; Bumper / Feet Mounting Essentra Components
28AH1255
Feet, Cylindrical, Pu, 1.6Mm, Clear; Bumper / Feet Mounting Essentra Components 28AH1255
FEET, CYLINDRICAL, PU, 1.6MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:1.6mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, CYLINDRICAL, PU, 1.6MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:1.6mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 28AH1255
Product Name Feet, Cylindrical, Pu, 1.6Mm, Clear; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2394 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details