Essentra Components PCB Supports - Flat/Locking Arrowhead, Large Base PSD-10M-01

Description
These push spacers are designed to support heavily loaded circuit boards. No through hole is required in the board which allows for easy access to the underside of the board. These have a flanged base to keep them steady
Request a Quote Datasheet
Description
These push spacers are designed to support heavily loaded circuit boards. No through hole is required in the board which allows for easy access to the underside of the board. These have a flanged base to keep them steady
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - Flat/Locking Arrowhead, Large Base - PSD-10M-01 - Essentra Components
Erie, PA, USA
PCB Supports - Flat/Locking Arrowhead, Large Base
PSD-10M-01
PCB Supports - Flat/Locking Arrowhead, Large Base PSD-10M-01
These push spacers are designed to support heavily loaded circuit boards. No through hole is required in the board which allows for easy access to the underside of the board. These have a flanged base to keep them steady

These push spacers are designed to support heavily loaded circuit boards. No through hole is required in the board which allows for easy access to the underside of the board. These have a flanged base to keep them steady

Supplier's Site
Board Supports - RPC4720-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC4720-ND
Board Supports RPC4720-ND
"Board Support Snap Lock / Resting Mount Nylon 0.394"" (10.00mm)"

"Board Support Snap Lock / Resting Mount Nylon 0.394"" (10.00mm)"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number PSD-10M-01 RPC4720-ND
Product Name PCB Supports - Flat/Locking Arrowhead, Large Base Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 2809073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 1.18 inch (30 mm)
View Details