Essentra Components Bushings, Grommets PGSG-2.5

Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4673-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4673-ND
Bushings, Grommets RPC4673-ND
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Buy Now Datasheet
Grommet, Polyethylene, Natural; Grommet Type Essentra Components - 85AH8880 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Polyethylene, Natural; Grommet Type Essentra Components
85AH8880
Grommet, Polyethylene, Natural; Grommet Type Essentra Components 85AH8880
GROMMET, POLYETHYLENE, NATURAL; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.7mm; Grommet Colour:Natural RoHS Compliant: Yes

GROMMET, POLYETHYLENE, NATURAL; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.7mm; Grommet Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4673-ND 85AH8880
Product Name Bushings, Grommets Grommet, Polyethylene, Natural; Grommet Type Essentra Components
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details