Essentra Components Bushings, Grommets PGSD-4

Description
"Circular - 0.875"" (22.22mm) Bushing 0.560"" (14.22mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.875"" (22.22mm) Bushing 0.560"" (14.22mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4668-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4668-ND
Bushings, Grommets RPC4668-ND
"Circular - 0.875"" (22.22mm) Bushing 0.560"" (14.22mm) Black"

"Circular - 0.875"" (22.22mm) Bushing 0.560"" (14.22mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 22.2Mm, Black; Grommet Type Essentra Components - 66AJ4346 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 22.2Mm, Black; Grommet Type Essentra Components
66AJ4346
Grommet, Nylon 6.6, 22.2Mm, Black; Grommet Type Essentra Components 66AJ4346
GROMMET, NYLON 6.6, 22.2MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:14.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:22.2mm; Panel Thickness Max:1.8mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 22.2MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:14.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:22.2mm; Panel Thickness Max:1.8mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4668-ND 66AJ4346
Product Name Bushings, Grommets Grommet, Nylon 6.6, 22.2Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET MIRROR - AN-LH011-MR - AN-LH011-MR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details