Essentra Components Bushings, Grommets PGSD-11

Description
"Circular - 1.500"" (38.10mm) Bushing 1.062"" (26.97mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.500"" (38.10mm) Bushing 1.062"" (26.97mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC3165-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC3165-ND
Bushings, Grommets RPC3165-ND
"Circular - 1.500"" (38.10mm) Bushing 1.062"" (26.97mm) Black"

"Circular - 1.500"" (38.10mm) Bushing 1.062"" (26.97mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 38.1Mm, Black; Grommet Type Essentra Components - 85AH9887 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 38.1Mm, Black; Grommet Type Essentra Components
85AH9887
Grommet, Nylon 6.6, 38.1Mm, Black; Grommet Type Essentra Components 85AH9887
GROMMET, NYLON 6.6, 38.1MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:27mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:38.1mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 38.1MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:27mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:38.1mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC3165-ND 85AH9887
Product Name Bushings, Grommets Grommet, Nylon 6.6, 38.1Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-C7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (WHITE) - APD-KH66-WT - APD-KH66-WT - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details