Essentra Components Bushings, Grommets PGSC-1926A

Description
"Circular - 1.000"" ~ 1.004"" (25.40mm ~ 25.50mm) Bushing, Split 0.748"" (19.00mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.000"" ~ 1.004"" (25.40mm ~ 25.50mm) Bushing, Split 0.748"" (19.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1854-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1854-ND
Bushings, Grommets RPC1854-ND
"Circular - 1.000"" ~ 1.004"" (25.40mm ~ 25.50mm) Bushing, Split 0.748"" (19.00mm) Black"

"Circular - 1.000"" ~ 1.004"" (25.40mm ~ 25.50mm) Bushing, Split 0.748"" (19.00mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 25.5Mm, Black; Grommet Type Essentra Components - 85AH9884 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 25.5Mm, Black; Grommet Type Essentra Components
85AH9884
Grommet, Nylon 6.6, 25.5Mm, Black; Grommet Type Essentra Components 85AH9884
GROMMET, NYLON 6.6, 25.5MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:19mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:25.5mm; Panel Thickness Max:3mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 25.5MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:19mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:25.5mm; Panel Thickness Max:3mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC1854-ND 85AH9884
Product Name Bushings, Grommets Grommet, Nylon 6.6, 25.5Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-BL - LS60F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details