Essentra Components Bushings, Grommets PGSB-9A

Description
"Circular - 0.984"" (24.99mm) Bushing, Split 0.803"" (20.40mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.984"" (24.99mm) Bushing, Split 0.803"" (20.40mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC3163-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC3163-ND
Bushings, Grommets RPC3163-ND
"Circular - 0.984"" (24.99mm) Bushing, Split 0.803"" (20.40mm) Black"

"Circular - 0.984"" (24.99mm) Bushing, Split 0.803"" (20.40mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 25Mm, Black; Grommet Type Essentra Components - 66AJ4341 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 25Mm, Black; Grommet Type Essentra Components
66AJ4341
Grommet, Nylon 6.6, 25Mm, Black; Grommet Type Essentra Components 66AJ4341
GROMMET, NYLON 6.6, 25MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:20.4mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:25mm; Panel Thickness Max:3mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 25MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:20.4mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:25mm; Panel Thickness Max:3mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC3163-ND 66AJ4341
Product Name Bushings, Grommets Grommet, Nylon 6.6, 25Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S51/BLK - S51/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details