Essentra Components Bushings, Grommets PGSB-43

Description
"Circular - 2.250"" (57.15mm) Bushing 1.850"" (46.99mm) Black"
Request a Quote Datasheet
Description
"Circular - 2.250"" (57.15mm) Bushing 1.850"" (46.99mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC2043-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC2043-ND
Bushings, Grommets RPC2043-ND
"Circular - 2.250"" (57.15mm) Bushing 1.850"" (46.99mm) Black"

"Circular - 2.250"" (57.15mm) Bushing 1.850"" (46.99mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 57.2Mm, Black; Grommet Type Essentra Components - 66AJ4336 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 57.2Mm, Black; Grommet Type Essentra Components
66AJ4336
Grommet, Nylon 6.6, 57.2Mm, Black; Grommet Type Essentra Components 66AJ4336
GROMMET, NYLON 6.6, 57.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:47mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:57.2mm; Panel Thickness Max:6.4mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 57.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:47mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:57.2mm; Panel Thickness Max:6.4mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC2043-ND 66AJ4336
Product Name Bushings, Grommets Grommet, Nylon 6.6, 57.2Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-2 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details