Essentra Components Bushings, Grommets PGSB-3A

Description
"Circular - 0.562"" (14.27mm) Bushing, Split 0.390"" (9.91mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.562"" (14.27mm) Bushing, Split 0.390"" (9.91mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC2042-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC2042-ND
Bushings, Grommets RPC2042-ND
"Circular - 0.562"" (14.27mm) Bushing, Split 0.390"" (9.91mm) Black"

"Circular - 0.562"" (14.27mm) Bushing, Split 0.390"" (9.91mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 14.3Mm, Black; Grommet Type Essentra Components - 66AJ4335 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 14.3Mm, Black; Grommet Type Essentra Components
66AJ4335
Grommet, Nylon 6.6, 14.3Mm, Black; Grommet Type Essentra Components 66AJ4335
GROMMET, NYLON 6.6, 14.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.9mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:14.3mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 14.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.9mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:14.3mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC2042-ND 66AJ4335
Product Name Bushings, Grommets Grommet, Nylon 6.6, 14.3Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-7 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SATIN NICKEL CABLE GROMMET - CHC-18/NI - CHC-18/NI - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details