Essentra Components Bushings, Grommets PGSB-2A

Description
"Circular - 0.437"" (11.10mm) Bushing, Split 0.312"" (7.92mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.437"" (11.10mm) Bushing, Split 0.312"" (7.92mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC2041-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC2041-ND
Bushings, Grommets RPC2041-ND
"Circular - 0.437"" (11.10mm) Bushing, Split 0.312"" (7.92mm) Black"

"Circular - 0.437"" (11.10mm) Bushing, Split 0.312"" (7.92mm) Black"

Buy Now Datasheet
Grommet, Open, Nylon 6.6, 11.1Mm, Blk; Grommet Type Essentra Components - 86AH0917 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Open, Nylon 6.6, 11.1Mm, Blk; Grommet Type Essentra Components
86AH0917
Grommet, Open, Nylon 6.6, 11.1Mm, Blk; Grommet Type Essentra Components 86AH0917
GROMMET, OPEN, NYLON 6.6, 11.1MM, BLK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.9mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:11.1mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, OPEN, NYLON 6.6, 11.1MM, BLK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.9mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:11.1mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC2041-ND 86AH0917
Product Name Bushings, Grommets Grommet, Open, Nylon 6.6, 11.1Mm, Blk; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET WHITE - S165-76/WHT - S165-76/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details