Essentra Components Bushings, Grommets PGSB-2530

Description
"Circular - 1.181"" (30.00mm) Bushing 0.984"" (24.99mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.181"" (30.00mm) Bushing 0.984"" (24.99mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4648-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4648-ND
Bushings, Grommets RPC4648-ND
"Circular - 1.181"" (30.00mm) Bushing 0.984"" (24.99mm) Black"

"Circular - 1.181"" (30.00mm) Bushing 0.984"" (24.99mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 30Mm, Black; Grommet Type Essentra Components - 66AJ4333 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 30Mm, Black; Grommet Type Essentra Components
66AJ4333
Grommet, Nylon 6.6, 30Mm, Black; Grommet Type Essentra Components 66AJ4333
GROMMET, NYLON 6.6, 30MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:25mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:30mm; Panel Thickness Max:13.1mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 30MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:25mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:30mm; Panel Thickness Max:13.1mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4648-ND 66AJ4333
Product Name Bushings, Grommets Grommet, Nylon 6.6, 30Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-23 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
MPG-16 Rubber Cable Grommets - MPG-16 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.4375 inch (11.11 mm)
Overall Thickness 0.3750 inch (9.52 mm)
View Details