Essentra Components Bushings, Grommets PGSB-2428

Description
"Circular - 1.102"" (27.99mm) Bushing 0.945"" (24.00mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.102"" (27.99mm) Bushing 0.945"" (24.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC2040-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC2040-ND
Bushings, Grommets RPC2040-ND
"Circular - 1.102"" (27.99mm) Bushing 0.945"" (24.00mm) Black"

"Circular - 1.102"" (27.99mm) Bushing 0.945"" (24.00mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 28Mm, Black; Grommet Type Essentra Components - 66AJ4332 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 28Mm, Black; Grommet Type Essentra Components
66AJ4332
Grommet, Nylon 6.6, 28Mm, Black; Grommet Type Essentra Components 66AJ4332
GROMMET, NYLON 6.6, 28MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:24mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:28mm; Panel Thickness Max:13.3mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 28MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:24mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:28mm; Panel Thickness Max:13.3mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC2040-ND 66AJ4332
Product Name Bushings, Grommets Grommet, Nylon 6.6, 28Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 2133620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0787 inch (2 mm)
Material Other; Polyamide 66
View Details
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details