Essentra Components Bushings, Grommets PGSB-1A

Description
"Circular - 0.375"" (9.53mm) Bushing, Split 0.265"" (6.73mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.375"" (9.53mm) Bushing, Split 0.265"" (6.73mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4641-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4641-ND
Bushings, Grommets RPC4641-ND
"Circular - 0.375"" (9.53mm) Bushing, Split 0.265"" (6.73mm) Black"

"Circular - 0.375"" (9.53mm) Bushing, Split 0.265"" (6.73mm) Black"

Buy Now Datasheet
Grommet, Open, Nylon 6.6, 9.5Mm, Blk; Grommet Type Essentra Components - 86AH0916 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Open, Nylon 6.6, 9.5Mm, Blk; Grommet Type Essentra Components
86AH0916
Grommet, Open, Nylon 6.6, 9.5Mm, Blk; Grommet Type Essentra Components 86AH0916
GROMMET, OPEN, NYLON 6.6, 9.5MM, BLK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, OPEN, NYLON 6.6, 9.5MM, BLK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4641-ND 86AH0916
Product Name Bushings, Grommets Grommet, Open, Nylon 6.6, 9.5Mm, Blk; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm21) - B02130P12 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
2 suppliers