Essentra Components Bushings, Grommets PGSB-1519

Description
"Circular - 0.748"" (19.00mm) Bushing 0.602"" (15.29mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.748"" (19.00mm) Bushing 0.602"" (15.29mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4636-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4636-ND
Bushings, Grommets RPC4636-ND
"Circular - 0.748"" (19.00mm) Bushing 0.602"" (15.29mm) Black"

"Circular - 0.748"" (19.00mm) Bushing 0.602"" (15.29mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 19Mm, Black; Grommet Type Essentra Components - 66AJ4330 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 19Mm, Black; Grommet Type Essentra Components
66AJ4330
Grommet, Nylon 6.6, 19Mm, Black; Grommet Type Essentra Components 66AJ4330
GROMMET, NYLON 6.6, 19MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:15.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19mm; Panel Thickness Max:1.3mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 19MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:15.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19mm; Panel Thickness Max:1.3mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4636-ND 66AJ4330
Product Name Bushings, Grommets Grommet, Nylon 6.6, 19Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

304 STAINLESS STEEL MULTI-PURPOSE GROMMET MIRROR - AN-LH015-MR - AN-LH015-MR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
Bushings, Grommets - 36-8617-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm43) - B02130P1 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details