Essentra Components Bushings, Grommets PGSB-1013A

Description
"Circular - 0.512"" (13.00mm) Bushing, Split 0.350"" (8.89mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.512"" (13.00mm) Bushing, Split 0.350"" (8.89mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1252-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1252-ND
Bushings, Grommets RPC1252-ND
"Circular - 0.512"" (13.00mm) Bushing, Split 0.350"" (8.89mm) Black"

"Circular - 0.512"" (13.00mm) Bushing, Split 0.350"" (8.89mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 13Mm, Black; Grommet Type Essentra Components - 85AH9866 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 13Mm, Black; Grommet Type Essentra Components
85AH9866
Grommet, Nylon 6.6, 13Mm, Black; Grommet Type Essentra Components 85AH9866
GROMMET, NYLON 6.6, 13MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:13mm; Panel Thickness Max:3.5mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 13MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:13mm; Panel Thickness Max:3.5mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC1252-ND 85AH9866
Product Name Bushings, Grommets Grommet, Nylon 6.6, 13Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S22DB - CHC-S22DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details