Essentra Components Bushings, Grommets PGSA-2529A

Description
"Circular - 1.142"" (29.00mm) Bushing, Split 0.965"" (24.51mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.142"" (29.00mm) Bushing, Split 0.965"" (24.51mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4629-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4629-ND
Bushings, Grommets RPC4629-ND
"Circular - 1.142"" (29.00mm) Bushing, Split 0.965"" (24.51mm) Black"

"Circular - 1.142"" (29.00mm) Bushing, Split 0.965"" (24.51mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 29Mm, Black; Grommet Type Essentra Components - 66AJ4325 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 29Mm, Black; Grommet Type Essentra Components
66AJ4325
Grommet, Nylon 6.6, 29Mm, Black; Grommet Type Essentra Components 66AJ4325
GROMMET, NYLON 6.6, 29MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:24.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:29mm; Panel Thickness Max:1.1mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 29MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:24.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:29mm; Panel Thickness Max:1.1mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4629-ND 66AJ4325
Product Name Bushings, Grommets Grommet, Nylon 6.6, 29Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/G - S60/G - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details