Essentra Components Bushings, Grommets PGSA-1519A

Description
"Circular - 0.748"" (19.00mm) Bushing, Split 0.563"" (14.30mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.748"" (19.00mm) Bushing, Split 0.563"" (14.30mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4626-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4626-ND
Bushings, Grommets RPC4626-ND
"Circular - 0.748"" (19.00mm) Bushing, Split 0.563"" (14.30mm) Black"

"Circular - 0.748"" (19.00mm) Bushing, Split 0.563"" (14.30mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 19Mm, Black; Grommet Type Essentra Components - 66AJ4321 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 19Mm, Black; Grommet Type Essentra Components
66AJ4321
Grommet, Nylon 6.6, 19Mm, Black; Grommet Type Essentra Components 66AJ4321
GROMMET, NYLON 6.6, 19MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19mm; Panel Thickness Max:1.5mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 19MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19mm; Panel Thickness Max:1.5mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4626-ND 66AJ4321
Product Name Bushings, Grommets Grommet, Nylon 6.6, 19Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Ps01) - B02130P7 - Anderson Power Products
Specs
Inside Diameter 0.9449 inch (24 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (WHITE) - APD-KH170-WT - APD-KH170-WT - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details