Essentra Components Cable Assembly PGSA-1013A

Description
BUSHING SPLIT 0.362" NYLON BLACK Product overview: PGSA-1013A from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-PGSA-1013A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BUSHING SPLIT 0.362" NYLON BLACK Product overview: PGSA-1013A from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-PGSA-1013A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 491-PGSA-1013A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
491-PGSA-1013A
Cable Assembly 491-PGSA-1013A
BUSHING SPLIT 0.362" NYLON BLACK Product overview: PGSA-1013A from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-PGSA-1013A can be used for catalog matching and distributor lookup.

BUSHING SPLIT 0.362" NYLON BLACK Product overview: PGSA-1013A from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-PGSA-1013A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Bushings, Grommets - PGSA-1013A
1010886-PGSA-1013A
Bushings, Grommets - PGSA-1013A 1010886-PGSA-1013A
Manufacturer: Essentra Components Win Source Part Number: 1010886-PGSA-1013A Color: Black Features: Snap-Mount For Use With/Related Products: Cable, Wires Material Flammability Rating: UL94 V-2 Panel Cutout Dimensions: Circular - 0.512" (13.00mm) Panel Thickness: 0.039" to 0.059" (0.99mm to 1.50mm) Material: Polyamide (PA66), Nylon 6/6 Categories: Cables, Wires - Management Status: Active Bushing, Grommet Type: Bushing, Split Diameter - Inside: 0.362" (9.20mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Essentra Components
Win Source Part Number: 1010886-PGSA-1013A
Color: Black
Features: Snap-Mount
For Use With/Related Products: Cable, Wires
Material Flammability Rating: UL94 V-2
Panel Cutout Dimensions: Circular - 0.512" (13.00mm)
Panel Thickness: 0.039" to 0.059" (0.99mm to 1.50mm)
Material: Polyamide (PA66), Nylon 6/6
Categories: Cables, Wires - Management
Status: Active
Bushing, Grommet Type: Bushing, Split
Diameter - Inside: 0.362" (9.20mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 491-PGSA-1013A 1010886-PGSA-1013A
Product Name Cable Assembly Bushings, Grommets - PGSA-1013A
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Flexible Test Cable, 18.0 GHz, 12.0″ - ULC-1FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers