Essentra Components Bushings, Grommets PGSA-0407A

Description
"Circular - 0.276"" (7.00mm) Bushing, Split 0.189"" (4.80mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.276"" (7.00mm) Bushing, Split 0.189"" (4.80mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1709-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1709-ND
Bushings, Grommets RPC1709-ND
"Circular - 0.276"" (7.00mm) Bushing, Split 0.189"" (4.80mm) Black"

"Circular - 0.276"" (7.00mm) Bushing, Split 0.189"" (4.80mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 7Mm, Black; Grommet Type Essentra Components - 66AJ4319 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 7Mm, Black; Grommet Type Essentra Components
66AJ4319
Grommet, Nylon 6.6, 7Mm, Black; Grommet Type Essentra Components 66AJ4319
GROMMET, NYLON 6.6, 7MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4.8mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:7mm; Panel Thickness Max:1mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 7MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4.8mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:7mm; Panel Thickness Max:1mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC1709-ND 66AJ4319
Product Name Bushings, Grommets Grommet, Nylon 6.6, 7Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (CHROME) - APD-KH66-CR - APD-KH66-CR - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details