Essentra Components Bushings, Grommets PGS-3

Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC2037-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC2037-ND
Bushings, Grommets RPC2037-ND
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Buy Now Datasheet
Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Essentra Components - 28AH1245 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Essentra Components
28AH1245
Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Essentra Components 28AH1245
GROMMET STRIP/EDGING, PE, NATURAL, 100FT; GROMMET TYPE:SOLID EDGING; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:-; GROMMET MATERIAL:PE (POLYETHYLENE); MOUNTING HOLE DIA:-; PANEL THICKNESS MAX:4.2MM; GROMMET COLOUR:NATURAL; HEIGHT:4.8MMROHS COMPLIANT: YES

GROMMET STRIP/EDGING, PE, NATURAL, 100FT; GROMMET TYPE:SOLID EDGING; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:-; GROMMET MATERIAL:PE (POLYETHYLENE); MOUNTING HOLE DIA:-; PANEL THICKNESS MAX:4.2MM; GROMMET COLOUR:NATURAL; HEIGHT:4.8MMROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC2037-ND 28AH1245
Product Name Bushings, Grommets Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Essentra Components
Material Plastic; Polyethylene (PE) Other; PE (POLYETHYLENE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommet - 747 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers