Essentra Components Bushings, Grommets PGS-2

Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC2035-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC2035-ND
Bushings, Grommets RPC2035-ND
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Buy Now Datasheet
Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Essentra Components - 28AH1244 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Essentra Components
28AH1244
Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Essentra Components 28AH1244
GROMMET STRIP/EDGING, PE, NATURAL, 100FT; GROMMET TYPE:SOLID EDGING; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:-; GROMMET MATERIAL:PE (POLYETHYLENE); MOUNTING HOLE DIA:-; PANEL THICKNESS MAX:1.8MM; GROMMET COLOUR:NATURAL; HEIGHT:4.4MMROHS COMPLIANT: YES

GROMMET STRIP/EDGING, PE, NATURAL, 100FT; GROMMET TYPE:SOLID EDGING; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:-; GROMMET MATERIAL:PE (POLYETHYLENE); MOUNTING HOLE DIA:-; PANEL THICKNESS MAX:1.8MM; GROMMET COLOUR:NATURAL; HEIGHT:4.4MMROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC2035-ND 28AH1244
Product Name Bushings, Grommets Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Essentra Components
Material Plastic; Polyethylene (PE) Other; PE (POLYETHYLENE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet, Jacketed Wire, .31-.34″ (7.87-8.64mm) Power (no Signal) - NS-310 - Anderson Power Products
Specs
Inside Diameter 0.3402 inch (8.64 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details