Essentra Components Bushings, Grommets PGS-1B

Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Black
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4623-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4623-ND
Bushings, Grommets RPC4623-ND
Edging - 100' L (30.48m) Grommet - Edging, Solid Black

Edging - 100' L (30.48m) Grommet - Edging, Solid Black

Buy Now Datasheet
Grommet, Polyethylene, Black; Grommet Type Essentra Components - 85AH8875 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Polyethylene, Black; Grommet Type Essentra Components
85AH8875
Grommet, Polyethylene, Black; Grommet Type Essentra Components 85AH8875
GROMMET, POLYETHYLENE, BLACK; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:0.9mm; Grommet Colour:Black; Product Range:PGS Series RoHS Compliant: Yes

GROMMET, POLYETHYLENE, BLACK; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:0.9mm; Grommet Colour:Black; Product Range:PGS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4623-ND 85AH8875
Product Name Bushings, Grommets Grommet, Polyethylene, Black; Grommet Type Essentra Components
Material Plastic; Polyethylene (PE) Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-7 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (CHROME/MATTE BLACK) - LS-50S-S-BL - LS-50S-S-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details