Essentra Components Bushings, Grommets PGS-1

Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4622-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4622-ND
Bushings, Grommets RPC4622-ND
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Buy Now Datasheet
Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Essentra Components - 28AH1243 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Essentra Components
28AH1243
Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Essentra Components 28AH1243
GROMMET STRIP/EDGING, PE, NATURAL, 100FT; GROMMET TYPE:SOLID EDGING; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:-; GROMMET MATERIAL:PE (POLYETHYLENE); MOUNTING HOLE DIA:-; PANEL THICKNESS MAX:0.9MM; GROMMET COLOUR:NATURAL; HEIGHT:3.2MMROHS COMPLIANT: YES

GROMMET STRIP/EDGING, PE, NATURAL, 100FT; GROMMET TYPE:SOLID EDGING; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:-; GROMMET MATERIAL:PE (POLYETHYLENE); MOUNTING HOLE DIA:-; PANEL THICKNESS MAX:0.9MM; GROMMET COLOUR:NATURAL; HEIGHT:3.2MMROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4622-ND 28AH1243
Product Name Bushings, Grommets Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Essentra Components
Material Plastic; Polyethylene (PE) Other; PE (POLYETHYLENE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm41) - B02130P3 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/CM - S76/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details