Essentra Components Cables, Wires Management Fiber Optic Cables - OFSP-10-40 OFSP-10-40

Description
Manufacturer: Essentra Components Win Source Part Number: 1101148-OFSP-10-40 Type: Splice Features: Heat Shrinkable Specifications: 1.5mm Inner Dia, 40.0mm Length Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1101148-OFSP-10-40 Type: Splice Features: Heat Shrinkable Specifications: 1.5mm Inner Dia, 40.0mm Length Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires Management Fiber Optic Cables - OFSP-10-40
1101148-OFSP-10-40
Cables, Wires Management Fiber Optic Cables - OFSP-10-40 1101148-OFSP-10-40
Manufacturer: Essentra Components Win Source Part Number: 1101148-OFSP-10-40 Type: Splice Features: Heat Shrinkable Specifications: 1.5mm Inner Dia, 40.0mm Length Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Essentra Components
Win Source Part Number: 1101148-OFSP-10-40
Type: Splice
Features: Heat Shrinkable
Specifications: 1.5mm Inner Dia, 40.0mm Length
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1101148-OFSP-10-40
Product Name Cables, Wires Management Fiber Optic Cables - OFSP-10-40
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details