Essentra Components Cable Assembly OFSH-T-12-01BLK

Description
FIBER OPTIC SPLICE HOLDER SCREW Product overview: OFSH-T-12-01BLK from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-OFSH-T-12-01BLK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIBER OPTIC SPLICE HOLDER SCREW Product overview: OFSH-T-12-01BLK from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-OFSH-T-12-01BLK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 449-OFSH-T-12-01BLK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
449-OFSH-T-12-01BLK
Cable Assembly 449-OFSH-T-12-01BLK
FIBER OPTIC SPLICE HOLDER SCREW Product overview: OFSH-T-12-01BLK from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-OFSH-T-12-01BLK can be used for catalog matching and distributor lookup.

FIBER OPTIC SPLICE HOLDER SCREW Product overview: OFSH-T-12-01BLK from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-OFSH-T-12-01BLK can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Cables, Wires Management Fiber Optic Cables - OFSH-T-12-01BLK
1044155-OFSH-T-12-01BLK
Cables, Wires Management Fiber Optic Cables - OFSH-T-12-01BLK 1044155-OFSH-T-12-01BLK
Manufacturer: Essentra Components Win Source Part Number: 1044155-OFSH-T-12-01 BLK Type: Splice Holder Specifications: 35.6mm L x 26.0mm W x 5.8mm H Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Essentra Components
Win Source Part Number: 1044155-OFSH-T-12-01BLK
Type: Splice Holder
Specifications: 35.6mm L x 26.0mm W x 5.8mm H
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 449-OFSH-T-12-01BLK 1044155-OFSH-T-12-01BLK
Product Name Cable Assembly Cables, Wires Management Fiber Optic Cables - OFSH-T-12-01BLK
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/410-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers