Essentra Components Cables, Wires - Management - Fiber Optic Cables OFSH-4-1-19LA

Description
Win Source Part Number: 1107951-OFSH-4-1-19L A Category: Cables, Wires - Management>Fiber Optic Cables Series: Richco Type: Splice Holder Features: Flame Retardant, Screw Mount, Self-Adhesive Pads Included, Stackable Package: Bulk Specifications: 2.7mm ~ 4.2mm Dia Cables, 32.0mm Length Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC4591,OFSH-4-1-19L A-ND Base Product Number: OFSH-4
Request a Quote Datasheet
Description
Win Source Part Number: 1107951-OFSH-4-1-19L A Category: Cables, Wires - Management>Fiber Optic Cables Series: Richco Type: Splice Holder Features: Flame Retardant, Screw Mount, Self-Adhesive Pads Included, Stackable Package: Bulk Specifications: 2.7mm ~ 4.2mm Dia Cables, 32.0mm Length Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC4591,OFSH-4-1-19L A-ND Base Product Number: OFSH-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Fiber Optic Cables
1107951-OFSH-4-1-19LA
Cables, Wires - Management - Fiber Optic Cables 1107951-OFSH-4-1-19LA
Win Source Part Number: 1107951-OFSH-4-1-19L A Category: Cables, Wires - Management>Fiber Optic Cables Series: Richco Type: Splice Holder Features: Flame Retardant, Screw Mount, Self-Adhesive Pads Included, Stackable Package: Bulk Specifications: 2.7mm ~ 4.2mm Dia Cables, 32.0mm Length Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC4591,OFSH-4-1-19L A-ND Base Product Number: OFSH-4

Win Source Part Number: 1107951-OFSH-4-1-19LA
Category: Cables, Wires - Management>Fiber Optic Cables
Series: Richco
Type: Splice Holder
Features: Flame Retardant, Screw Mount, Self-Adhesive Pads Included, Stackable
Package: Bulk
Specifications: 2.7mm ~ 4.2mm Dia Cables, 32.0mm Length
Standard Package: 50
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC4591,OFSH-4-1-19LA-ND
Base Product Number: OFSH-4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1107951-OFSH-4-1-19LA
Product Name Cables, Wires - Management - Fiber Optic Cables
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details