Essentra Components Cable Assembly OFM-T-635-19BLK

Description
FIBER OPTIC MANIFOLD BLACK Product overview: OFM-T-635-19BLK from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-OFM-T-635-19BLK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIBER OPTIC MANIFOLD BLACK Product overview: OFM-T-635-19BLK from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-OFM-T-635-19BLK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 449-OFM-T-635-19BLK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
449-OFM-T-635-19BLK
Cable Assembly 449-OFM-T-635-19BLK
FIBER OPTIC MANIFOLD BLACK Product overview: OFM-T-635-19BLK from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-OFM-T-635-19BLK can be used for catalog matching and distributor lookup.

FIBER OPTIC MANIFOLD BLACK Product overview: OFM-T-635-19BLK from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-OFM-T-635-19BLK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fiber Optic Cables - OFM-T-635-19BLK
886375-OFM-T-635-19BLK
Fiber Optic Cables - OFM-T-635-19BLK 886375-OFM-T-635-19BLK
Manufacturer: Essentra Components Win Source Part Number: 886375-OFM-T-635-19B LK Series: OFM Features: Fiber Optic Manifold Flame Retardant Package: Bulk Family Name: OFM-T-635 Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10 REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 61140084, OFM-T-635-19BLK-NDR, OFMT63519BLK

Manufacturer: Essentra Components
Win Source Part Number: 886375-OFM-T-635-19BLK
Series: OFM
Features: Fiber Optic Manifold Flame Retardant
Package: Bulk
Family Name: OFM-T-635
Categories: Cables
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 10
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 61140084, OFM-T-635-19BLK-NDR, OFMT63519BLK

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 449-OFM-T-635-19BLK 886375-OFM-T-635-19BLK
Product Name Cable Assembly Fiber Optic Cables - OFM-T-635-19BLK
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8100-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
System cable - 706-3340/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers