Essentra Components Fiber Optic Cables - OFEB-3-19 OFEB-3-19

Description
Manufacturer: Essentra Components Win Source Part Number: 774493-OFEB-3-19 Type: Bracket Features: Adhesive, Flame Retardant Specifications: 3.0mm Dia Cables, 20.6mm Length Family Name: OFEB-3-19 Categories: Cables, Wires - Management Introduction Date: November 26, 2002 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 774493-OFEB-3-19 Type: Bracket Features: Adhesive, Flame Retardant Specifications: 3.0mm Dia Cables, 20.6mm Length Family Name: OFEB-3-19 Categories: Cables, Wires - Management Introduction Date: November 26, 2002 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fiber Optic Cables - OFEB-3-19
774493-OFEB-3-19
Fiber Optic Cables - OFEB-3-19 774493-OFEB-3-19
Manufacturer: Essentra Components Win Source Part Number: 774493-OFEB-3-19 Type: Bracket Features: Adhesive, Flame Retardant Specifications: 3.0mm Dia Cables, 20.6mm Length Family Name: OFEB-3-19 Categories: Cables, Wires - Management Introduction Date: November 26, 2002 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Essentra Components
Win Source Part Number: 774493-OFEB-3-19
Type: Bracket
Features: Adhesive, Flame Retardant
Specifications: 3.0mm Dia Cables, 20.6mm Length
Family Name: OFEB-3-19
Categories: Cables, Wires - Management
Introduction Date: November 26, 2002
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assembly - 449-OFEB-3-19 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
449-OFEB-3-19
Cable Assembly 449-OFEB-3-19
FIBER OPTIC BRACKET EXPANDABLE Product overview: OFEB-3-19 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-OFEB-3-19 can be used for catalog matching and distributor lookup.

FIBER OPTIC BRACKET EXPANDABLE Product overview: OFEB-3-19 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-OFEB-3-19 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 774493-OFEB-3-19 449-OFEB-3-19
Product Name Fiber Optic Cables - OFEB-3-19 Cable Assembly
Cable Length 0.0676 ft (0.2060 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details