Essentra Components Fiber Optic Cables - OFBLT-31-05V0 OFBLT-31-05V0

Description
Manufacturer: Essentra Components Win Source Part Number: 780999-OFBLT-31-05V0 Type: Tubing, Bend Limited Specifications: 3.1mm Inner Diameter, 100.0m Length Family Name: OFBLT Categories: Cables, Wires - Management Introduction Date: September 26, 2007 ECCN: EAR99 Country of Origin: Spain Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 780999-OFBLT-31-05V0 Type: Tubing, Bend Limited Specifications: 3.1mm Inner Diameter, 100.0m Length Family Name: OFBLT Categories: Cables, Wires - Management Introduction Date: September 26, 2007 ECCN: EAR99 Country of Origin: Spain Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fiber Optic Cables - OFBLT-31-05V0
780999-OFBLT-31-05V0
Fiber Optic Cables - OFBLT-31-05V0 780999-OFBLT-31-05V0
Manufacturer: Essentra Components Win Source Part Number: 780999-OFBLT-31-05V0 Type: Tubing, Bend Limited Specifications: 3.1mm Inner Diameter, 100.0m Length Family Name: OFBLT Categories: Cables, Wires - Management Introduction Date: September 26, 2007 ECCN: EAR99 Country of Origin: Spain Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Essentra Components
Win Source Part Number: 780999-OFBLT-31-05V0
Type: Tubing, Bend Limited
Specifications: 3.1mm Inner Diameter, 100.0m Length
Family Name: OFBLT
Categories: Cables, Wires - Management
Introduction Date: September 26, 2007
ECCN: EAR99
Country of Origin: Spain
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 780999-OFBLT-31-05V0
Product Name Fiber Optic Cables - OFBLT-31-05V0
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NZ360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details