Manufacturer: Essentra Components
Win Source Part Number: 1027051-OFB3P-4-19
Type: Bracket
Features: Flame Retardant
Specifications: 3.0mm Dia Cables, 23.9mm Length
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
FIBER OPTIC BRACKET 2 PRONG Product overview: OFB3P-4-19 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-OFB3P-4-19 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1027051-OFB3P-4-19 | 449-OFB3P-4-19 |
| Product Name | Cables, Wires Management Fiber Optic Cables - OFB3P-4-19 | Cable Assembly |
| Standards / Certifications | RoHS |