Essentra Components Set Screw, Slotted, Pan; Thread Size Imperial Essentra Components NSS 8 16 01

Description
SET SCREW, SLOTTED, PAN; Thread Size - Imperial:8-32; Thread Size - Metric:-; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver RoHS Compliant: Yes
Description
SET SCREW, SLOTTED, PAN; Thread Size - Imperial:8-32; Thread Size - Metric:-; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Slotted, Pan; Thread Size Imperial Essentra Components - 24M5400 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Slotted, Pan; Thread Size Imperial Essentra Components
24M5400
Set Screw, Slotted, Pan; Thread Size Imperial Essentra Components 24M5400
SET SCREW, SLOTTED, PAN; Thread Size - Imperial:8-32; Thread Size - Metric:-; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver RoHS Compliant: Yes

SET SCREW, SLOTTED, PAN; Thread Size - Imperial:8-32; Thread Size - Metric:-; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 24M5400
Product Name Set Screw, Slotted, Pan; Thread Size Imperial Essentra Components
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7853 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
Machine Screws - 1795665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details