Essentra Components Set Screw, Slotted, Pan; Thread Size Imperial Essentra Components NSS 4 6 01

Description
SET SCREW, SLOTTED, PAN; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:9.5mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC (15-Jan-2019); DriverRoHS Compliant: Yes
Description
SET SCREW, SLOTTED, PAN; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:9.5mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC (15-Jan-2019); DriverRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Slotted, Pan; Thread Size Imperial Essentra Components - 24M5383 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Slotted, Pan; Thread Size Imperial Essentra Components
24M5383
Set Screw, Slotted, Pan; Thread Size Imperial Essentra Components 24M5383
SET SCREW, SLOTTED, PAN; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:9.5mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC (15-Jan-2019); DriverRoHS Compliant: Yes

SET SCREW, SLOTTED, PAN; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:9.5mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC (15-Jan-2019); DriverRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 24M5383
Product Name Set Screw, Slotted, Pan; Thread Size Imperial Essentra Components
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Hex Socket / Allen
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
M4 x 0.7 Cap Screw, 40 mm Long, Qty 50 - SH4MS40 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details