Essentra Components Screw, Pan Head Slotted, 4-40 Unc; Thread Size Imperial Essentra Components NSS 4 2 01

Description
SCREW, PAN HEAD SLOTTED, 4-40 UNC; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:3.2mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, PAN HEAD SLOTTED, 4-40 UNC; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:3.2mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Slotted, 4-40 Unc; Thread Size Imperial Essentra Components - 69AC6275 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Slotted, 4-40 Unc; Thread Size Imperial Essentra Components
69AC6275
Screw, Pan Head Slotted, 4-40 Unc; Thread Size Imperial Essentra Components 69AC6275
SCREW, PAN HEAD SLOTTED, 4-40 UNC; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:3.2mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD SLOTTED, 4-40 UNC; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:3.2mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 69AC6275
Product Name Screw, Pan Head Slotted, 4-40 Unc; Thread Size Imperial Essentra Components
Head Type Pan Head; Other; Pan Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Setscrew, 16 mm Long, Qty 50 - SS4MS16 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details